Capital Lighting, Inc. 5022 Sconces-Double Candle 414242

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5022 Sconces-Double Candle - 414242 - Capital Lighting, Inc.
Columbus, OH, USA
5022 Sconces-Double Candle
414242
5022 Sconces-Double Candle 414242
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Two Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414242
Product Name 5022 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details