Capital Lighting, Inc. 5020 Sconces-Quad plus 414240

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Extension: 10 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Five Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Extension: 10 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Five Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5020 Sconces-Quad plus - 414240 - Capital Lighting, Inc.
Columbus, OH, USA
5020 Sconces-Quad plus
414240
5020 Sconces-Quad plus 414240
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Extension: 10 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Five Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Extension: 10
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Five Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414240
Product Name 5020 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details