Capital Lighting, Inc. 6656 Lamps-Table Lamps 414238

Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoke Bronze Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoke Bronze Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6656 Lamps-Table Lamps - 414238 - Capital Lighting, Inc.
Columbus, OH, USA
6656 Lamps-Table Lamps
414238
6656 Lamps-Table Lamps 414238
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoke Bronze Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Smoke Bronze
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414238
Product Name 6656 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details