Capital Lighting, Inc. 6850 Lamps-Table Lamps 414209

Description
PRODUCT DETAILS / SPECS Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6850 Lamps-Table Lamps - 414209 - Capital Lighting, Inc.
Columbus, OH, USA
6850 Lamps-Table Lamps
414209
6850 Lamps-Table Lamps 414209
PRODUCT DETAILS / SPECS Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414209
Product Name 6850 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details