Capital Lighting, Inc. AJC-8543 Foyer/Hall Lanterns-Glass w/Frame 414193

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper

Suppliers

Company
Product
Description
Supplier Links
AJC-8543 Foyer/Hall Lanterns-Glass w/Frame - 414193 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8543 Foyer/Hall Lanterns-Glass w/Frame
414193
AJC-8543 Foyer/Hall Lanterns-Glass w/Frame 414193
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Copper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414193
Product Name AJC-8543 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details