Capital Lighting, Inc. AJC-8547 Semi-Flush Mts.-Other 414192

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
AJC-8547 Semi-Flush Mts.-Other - 414192 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8547 Semi-Flush Mts.-Other
414192
AJC-8547 Semi-Flush Mts.-Other 414192
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414192
Product Name AJC-8547 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details