Capital Lighting, Inc. AJC-8571 Mid. Chandeliers-Candle 414175

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Copper
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Copper

Suppliers

Company
Product
Description
Supplier Links
AJC-8571 Mid. Chandeliers-Candle - 414175 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8571 Mid. Chandeliers-Candle
414175
AJC-8571 Mid. Chandeliers-Candle 414175
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 11 Wattage: 60 Finish: Copper

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 11
Wattage: 60
Finish: Copper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414175
Product Name AJC-8571 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details