Capital Lighting, Inc. AJC-8568 Mid. Chandeliers-Candle 414171

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
AJC-8568 Mid. Chandeliers-Candle - 414171 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8568 Mid. Chandeliers-Candle
414171
AJC-8568 Mid. Chandeliers-Candle 414171
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414171
Product Name AJC-8568 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details