Capital Lighting, Inc. AJC-8591 Large Chandeliers-Candle 414169

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.00 Bulb Qty: 10 Wattage: 60 Finish: Antiqued Natural Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.00 Bulb Qty: 10 Wattage: 60 Finish: Antiqued Natural Brass

Suppliers

Company
Product
Description
Supplier Links
AJC-8591 Large Chandeliers-Candle - 414169 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8591 Large Chandeliers-Candle
414169
AJC-8591 Large Chandeliers-Candle 414169
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 41.00 Bulb Qty: 10 Wattage: 60 Finish: Antiqued Natural Brass

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 41.00
Bulb
Qty: 10
Wattage: 60
Finish: Antiqued Natural Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414169
Product Name AJC-8591 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details