Capital Lighting, Inc. AJC-8584 Flush Mounts-Bowl Style 414143

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
AJC-8584 Flush Mounts-Bowl Style - 414143 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8584 Flush Mounts-Bowl Style
414143
AJC-8584 Flush Mounts-Bowl Style 414143
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 15.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414143
Product Name AJC-8584 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details