PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Bulb
Finish: Antiqued Oil Rubbed Bronze
Weight: 15.1
Product Name: Antiqued Oil Rubbed Bronze fan comes with Antiqued Oil Rubbed Bronze Blade
UPC: 98612301677
Category: Fans
Motor size: 120x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 30
Speeds: Three
Optional Control: Remote control adaptable
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 414128 |
| Product Name | MDM-AORB Fans-Ceiling Fans |