Capital Lighting, Inc. 2373-03-41 Pendants-Bowl Style 413996

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185032874 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185032874 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2373-03-41 Pendants-Bowl Style - 413996 - Capital Lighting, Inc.
Columbus, OH, USA
2373-03-41 Pendants-Bowl Style
413996
2373-03-41 Pendants-Bowl Style 413996
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Convertible Bowl Pendant UPC: 093185032874 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Convertible Bowl Pendant
UPC: 093185032874
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413996
Product Name 2373-03-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details