Capital Lighting, Inc. 2373-09-41 Mid. Chandeliers-Glass Up 413990

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185032904 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185032904 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2373-09-41 Mid. Chandeliers-Glass Up - 413990 - Capital Lighting, Inc.
Columbus, OH, USA
2373-09-41 Mid. Chandeliers-Glass Up
413990
2373-09-41 Mid. Chandeliers-Glass Up 413990
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Sienna Product Name: Nine Light Up Lighting Chandelier UPC: 093185032904 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rustic Sienna
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185032904
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413990
Product Name 2373-09-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details