Capital Lighting, Inc. 2402-04-32 Island/Pool Table-4 Light + 413986

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Pendant UPC: 093185033949 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Pendant UPC: 093185033949 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2402-04-32 Island/Pool Table-4 Light + - 413986 - Capital Lighting, Inc.
Columbus, OH, USA
2402-04-32 Island/Pool Table-4 Light +
413986
2402-04-32 Island/Pool Table-4 Light + 413986
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Pendant UPC: 093185033949 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Island Pendant
UPC: 093185033949
Category: Island Pendants
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413986
Product Name 2402-04-32 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details