Capital Lighting, Inc. 2374-05-32 Mid. Chandeliers-Glass Up 413979

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185032959 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185032959 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2374-05-32 Mid. Chandeliers-Glass Up - 413979 - Capital Lighting, Inc.
Columbus, OH, USA
2374-05-32 Mid. Chandeliers-Glass Up
413979
2374-05-32 Mid. Chandeliers-Glass Up 413979
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185032959 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 093185032959
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413979
Product Name 2374-05-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details