Capital Lighting, Inc. 2378-01-55 Mini Pendants-Rod 413973

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185033000 Category: Mini Pendants Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185033000 Category: Mini Pendants Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2378-01-55 Mini Pendants-Rod - 413973 - Capital Lighting, Inc.
Columbus, OH, USA
2378-01-55 Mini Pendants-Rod
413973
2378-01-55 Mini Pendants-Rod 413973
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185033000 Category: Mini Pendants Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 093185033000
Category: Mini Pendants
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413973
Product Name 2378-01-55 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details