Capital Lighting, Inc. 2378-02-55 Semi-Flush Mts.-Bowl Style 413970

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi Flush Ceiling Light UPC: 093185033024 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi Flush Ceiling Light UPC: 093185033024 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2378-02-55 Semi-Flush Mts.-Bowl Style - 413970 - Capital Lighting, Inc.
Columbus, OH, USA
2378-02-55 Semi-Flush Mts.-Bowl Style
413970
2378-02-55 Semi-Flush Mts.-Bowl Style 413970
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi Flush Ceiling Light UPC: 093185033024 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Semi Flush Ceiling Light
UPC: 093185033024
Category: Semi Flush Mounts
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413970
Product Name 2378-02-55 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details