Capital Lighting, Inc. 2401-06-32 Mid. Chandeliers-Glass Up 413958

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033895 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033895 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2401-06-32 Mid. Chandeliers-Glass Up - 413958 - Capital Lighting, Inc.
Columbus, OH, USA
2401-06-32 Mid. Chandeliers-Glass Up
413958
2401-06-32 Mid. Chandeliers-Glass Up 413958
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033895 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185033895
Category: Chandeliers
Glass: Umber Linen
Shipped Via: NO
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413958
Product Name 2401-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details