Capital Lighting, Inc. 2401-05-32 Mid. Chandeliers-Glass Down 413955

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185033888 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185033888 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2401-05-32 Mid. Chandeliers-Glass Down - 413955 - Capital Lighting, Inc.
Columbus, OH, USA
2401-05-32 Mid. Chandeliers-Glass Down
413955
2401-05-32 Mid. Chandeliers-Glass Down 413955
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185033888 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 093185033888
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413955
Product Name 2401-05-32 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details