Capital Lighting, Inc. 2382-03-41 Semi-Flush Mts.-Bowl Style 413946

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Semi Flush Ceiling Light UPC: 093185033109 Category: Semi Flush Mounts Glass: Patterned Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Semi Flush Ceiling Light UPC: 093185033109 Category: Semi Flush Mounts Glass: Patterned Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2382-03-41 Semi-Flush Mts.-Bowl Style - 413946 - Capital Lighting, Inc.
Columbus, OH, USA
2382-03-41 Semi-Flush Mts.-Bowl Style
413946
2382-03-41 Semi-Flush Mts.-Bowl Style 413946
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Semi Flush Ceiling Light UPC: 093185033109 Category: Semi Flush Mounts Glass: Patterned Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Semi Flush Ceiling Light
UPC: 093185033109
Category: Semi Flush Mounts
Glass: Patterned Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413946
Product Name 2382-03-41 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details