Capital Lighting, Inc. 2389-04-32 Island/Pool Table-4 Light + 413938

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Pendant UPC: 093185033413 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Pendant UPC: 093185033413 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2389-04-32 Island/Pool Table-4 Light + - 413938 - Capital Lighting, Inc.
Columbus, OH, USA
2389-04-32 Island/Pool Table-4 Light +
413938
2389-04-32 Island/Pool Table-4 Light + 413938
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Island Pendant UPC: 093185033413 Category: Island Pendants Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Island Pendant
UPC: 093185033413
Category: Island Pendants
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413938
Product Name 2389-04-32 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details