Capital Lighting, Inc. 2393-09-17 Mid. Chandeliers-Glass Up 413929

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Product Name: Nine Light Up Lighting Chandelier UPC: 093185033659 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Product Name: Nine Light Up Lighting Chandelier UPC: 093185033659 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2393-09-17 Mid. Chandeliers-Glass Up - 413929 - Capital Lighting, Inc.
Columbus, OH, USA
2393-09-17 Mid. Chandeliers-Glass Up
413929
2393-09-17 Mid. Chandeliers-Glass Up 413929
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Product Name: Nine Light Up Lighting Chandelier UPC: 093185033659 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Chestnut
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185033659
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413929
Product Name 2393-09-17 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details