Capital Lighting, Inc. 2394-03-17 Pendants-Bowl Style 413926

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Product Name: Three Light Bowl Pendant UPC: 093185033697 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Product Name: Three Light Bowl Pendant UPC: 093185033697 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2394-03-17 Pendants-Bowl Style - 413926 - Capital Lighting, Inc.
Columbus, OH, USA
2394-03-17 Pendants-Bowl Style
413926
2394-03-17 Pendants-Bowl Style 413926
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chestnut Product Name: Three Light Bowl Pendant UPC: 093185033697 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chestnut
Product Name: Three Light Bowl Pendant
UPC: 093185033697
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413926
Product Name 2394-03-17 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details