Capital Lighting, Inc. 2396-06-11 Mid. Chandeliers-Pillar Candle 413922

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Six Light Up Lighting Chandelier UPC: 093185033758 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Six Light Up Lighting Chandelier UPC: 093185033758 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2396-06-11 Mid. Chandeliers-Pillar Candle - 413922 - Capital Lighting, Inc.
Columbus, OH, USA
2396-06-11 Mid. Chandeliers-Pillar Candle
413922
2396-06-11 Mid. Chandeliers-Pillar Candle 413922
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Natural Iron Product Name: Six Light Up Lighting Chandelier UPC: 093185033758 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Natural Iron
Product Name: Six Light Up Lighting Chandelier
UPC: 093185033758
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413922
Product Name 2396-06-11 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details