Capital Lighting, Inc. 2396-02-11 Sconces-Double Glass 413921

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Wall Sconce UPC: 093185033734 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Wall Sconce UPC: 093185033734 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2396-02-11 Sconces-Double Glass - 413921 - Capital Lighting, Inc.
Columbus, OH, USA
2396-02-11 Sconces-Double Glass
413921
2396-02-11 Sconces-Double Glass 413921
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Wall Sconce UPC: 093185033734 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Natural Iron
Product Name: Two Light Wall Sconce
UPC: 093185033734
Category: Wall Brackets
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413921
Product Name 2396-02-11 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details