Capital Lighting, Inc. 2390-03-41 Mid. Chandeliers-Glass Down 413913

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Mini Chandelier UPC: 093185033475 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Mini Chandelier UPC: 093185033475 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2390-03-41 Mid. Chandeliers-Glass Down - 413913 - Capital Lighting, Inc.
Columbus, OH, USA
2390-03-41 Mid. Chandeliers-Glass Down
413913
2390-03-41 Mid. Chandeliers-Glass Down 413913
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Mini Chandelier UPC: 093185033475 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Mini Chandelier
UPC: 093185033475
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413913
Product Name 2390-03-41 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details