Capital Lighting, Inc. 2390-06-41 Mid. Chandeliers-Glass Up 413912

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185033505 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185033505 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2390-06-41 Mid. Chandeliers-Glass Up - 413912 - Capital Lighting, Inc.
Columbus, OH, USA
2390-06-41 Mid. Chandeliers-Glass Up
413912
2390-06-41 Mid. Chandeliers-Glass Up 413912
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185033505 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic Sienna
Product Name: Six Light Up Lighting Chandelier
UPC: 093185033505
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413912
Product Name 2390-06-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details