Capital Lighting, Inc. 2393-05-17 Mid. Chandeliers-Glass Up 413908

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Product Name: Five Light Up Lighting Chandelier UPC: 093185033642 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Product Name: Five Light Up Lighting Chandelier UPC: 093185033642 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2393-05-17 Mid. Chandeliers-Glass Up - 413908 - Capital Lighting, Inc.
Columbus, OH, USA
2393-05-17 Mid. Chandeliers-Glass Up
413908
2393-05-17 Mid. Chandeliers-Glass Up 413908
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Product Name: Five Light Up Lighting Chandelier UPC: 093185033642 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chestnut
Product Name: Five Light Up Lighting Chandelier
UPC: 093185033642
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413908
Product Name 2393-05-17 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details