Capital Lighting, Inc. 2391-06-17 Mid. Chandeliers-Glass Up 413906

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chestnut Product Name: Six Light Up Lighting Chandelier UPC: 093185033574 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chestnut Product Name: Six Light Up Lighting Chandelier UPC: 093185033574 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2391-06-17 Mid. Chandeliers-Glass Up - 413906 - Capital Lighting, Inc.
Columbus, OH, USA
2391-06-17 Mid. Chandeliers-Glass Up
413906
2391-06-17 Mid. Chandeliers-Glass Up 413906
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chestnut Product Name: Six Light Up Lighting Chandelier UPC: 093185033574 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chestnut
Product Name: Six Light Up Lighting Chandelier
UPC: 093185033574
Category: Chandeliers
Glass: Mica Flake
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413906
Product Name 2391-06-17 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details