Capital Lighting, Inc. 2391-09-17 Mid. Chandeliers-Glass Up 413903

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Product Name: Nine Light Up Lighting Chandelier UPC: 093185033581 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Product Name: Nine Light Up Lighting Chandelier UPC: 093185033581 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2391-09-17 Mid. Chandeliers-Glass Up - 413903 - Capital Lighting, Inc.
Columbus, OH, USA
2391-09-17 Mid. Chandeliers-Glass Up
413903
2391-09-17 Mid. Chandeliers-Glass Up 413903
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Chestnut Product Name: Nine Light Up Lighting Chandelier UPC: 093185033581 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Chestnut
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185033581
Category: Chandeliers
Glass: Mica Flake
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413903
Product Name 2391-09-17 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details