Capital Lighting, Inc. 1354AU-ESDS Exterior -Wall Mount 413839

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1354AU-ESDS Exterior -Wall Mount - 413839 - Capital Lighting, Inc.
Columbus, OH, USA
1354AU-ESDS Exterior -Wall Mount
413839
1354AU-ESDS Exterior -Wall Mount 413839
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Extension: 11
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Auburn
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413839
Product Name 1354AU-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details