Capital Lighting, Inc. 1356MB-ES Exterior -Wall Mount 413817

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1356MB-ES Exterior -Wall Mount - 413817 - Capital Lighting, Inc.
Columbus, OH, USA
1356MB-ES Exterior -Wall Mount
413817
1356MB-ES Exterior -Wall Mount 413817
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Extension: 7
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413817
Product Name 1356MB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details