Capital Lighting, Inc. 2405-06-32 Mid. Chandeliers-Pillar Candle 413797

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034045 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034045 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2405-06-32 Mid. Chandeliers-Pillar Candle - 413797 - Capital Lighting, Inc.
Columbus, OH, USA
2405-06-32 Mid. Chandeliers-Pillar Candle
413797
2405-06-32 Mid. Chandeliers-Pillar Candle 413797
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034045 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185034045
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413797
Product Name 2405-06-32 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details