Capital Lighting, Inc. 2408-09-55 Mid. Chandeliers-Glass Up 413795

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185034120 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185034120 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2408-09-55 Mid. Chandeliers-Glass Up - 413795 - Capital Lighting, Inc.
Columbus, OH, USA
2408-09-55 Mid. Chandeliers-Glass Up
413795
2408-09-55 Mid. Chandeliers-Glass Up 413795
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Product Name: Nine Light Up Lighting Chandelier UPC: 093185034120 Category: Chandeliers Glass: White Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185034120
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413795
Product Name 2408-09-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details