Capital Lighting, Inc. 2417-05-27 Mid. Chandeliers-Glass Down 413772

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185034229 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185034229 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2417-05-27 Mid. Chandeliers-Glass Down - 413772 - Capital Lighting, Inc.
Columbus, OH, USA
2417-05-27 Mid. Chandeliers-Glass Down
413772
2417-05-27 Mid. Chandeliers-Glass Down 413772
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185034229 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black Cherry
Product Name: Five Light Chandelier
UPC: 093185034229
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 5`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413772
Product Name 2417-05-27 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details