Capital Lighting, Inc. 2421-01-32 Mini Pendants-Rod 413763

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185034434 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185034434 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2421-01-32 Mini Pendants-Rod - 413763 - Capital Lighting, Inc.
Columbus, OH, USA
2421-01-32 Mini Pendants-Rod
413763
2421-01-32 Mini Pendants-Rod 413763
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185034434 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 093185034434
Category: Mini Pendants
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413763
Product Name 2421-01-32 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details