Capital Lighting, Inc. 2446-09-32 Foyer/Hall Lanterns-Open Frame 413755

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Foyer Pendant UPC: 093185035103 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Foyer Pendant UPC: 093185035103 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2446-09-32 Foyer/Hall Lanterns-Open Frame - 413755 - Capital Lighting, Inc.
Columbus, OH, USA
2446-09-32 Foyer/Hall Lanterns-Open Frame
413755
2446-09-32 Foyer/Hall Lanterns-Open Frame 413755
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Foyer Pendant UPC: 093185035103 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Foyer Pendant
UPC: 093185035103
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413755
Product Name 2446-09-32 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details