Capital Lighting, Inc. 2443-03-11 Pendants-Bowl Style 413754

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2443-03-11 Pendants-Bowl Style - 413754 - Capital Lighting, Inc.
Columbus, OH, USA
2443-03-11 Pendants-Bowl Style
413754
2443-03-11 Pendants-Bowl Style 413754
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Three Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Natural Iron
Product Name: Three Light Bowl Pendant
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413754
Product Name 2443-03-11 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details