Capital Lighting, Inc. 2444-03-11 Pendants-Bowl Style 413753

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Convertible Bowl Pendant UPC: 093185035066 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Convertible Bowl Pendant UPC: 093185035066 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2444-03-11 Pendants-Bowl Style - 413753 - Capital Lighting, Inc.
Columbus, OH, USA
2444-03-11 Pendants-Bowl Style
413753
2444-03-11 Pendants-Bowl Style 413753
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Three Light Convertible Bowl Pendant UPC: 093185035066 Category: Semi Flush Mounts Glass: White Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Three Light Convertible Bowl Pendant
UPC: 093185035066
Category: Semi Flush Mounts
Glass: White Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413753
Product Name 2444-03-11 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details