Capital Lighting, Inc. 2446-06-32 Foyer/Hall Lanterns-Open Frame 413752

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Foyer Pendant UPC: 093185035097 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Foyer Pendant UPC: 093185035097 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2446-06-32 Foyer/Hall Lanterns-Open Frame - 413752 - Capital Lighting, Inc.
Columbus, OH, USA
2446-06-32 Foyer/Hall Lanterns-Open Frame
413752
2446-06-32 Foyer/Hall Lanterns-Open Frame 413752
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Foyer Pendant UPC: 093185035097 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 32.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Foyer Pendant
UPC: 093185035097
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413752
Product Name 2446-06-32 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details