Capital Lighting, Inc. 2446-04-32 Foyer/Hall Lanterns-Open Frame 413750

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Foyer Pendant UPC: 093185035080 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Foyer Pendant UPC: 093185035080 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2446-04-32 Foyer/Hall Lanterns-Open Frame - 413750 - Capital Lighting, Inc.
Columbus, OH, USA
2446-04-32 Foyer/Hall Lanterns-Open Frame
413750
2446-04-32 Foyer/Hall Lanterns-Open Frame 413750
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Foyer Pendant UPC: 093185035080 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Foyer Pendant
UPC: 093185035080
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413750
Product Name 2446-04-32 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details