Capital Lighting, Inc. 2419-05-41 Mid. Chandeliers-Glass Down 413743

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034311 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034311 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2419-05-41 Mid. Chandeliers-Glass Down - 413743 - Capital Lighting, Inc.
Columbus, OH, USA
2419-05-41 Mid. Chandeliers-Glass Down
413743
2419-05-41 Mid. Chandeliers-Glass Down 413743
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Chandelier UPC: 093185034311 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Product Name: Five Light Chandelier
UPC: 093185034311
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413743
Product Name 2419-05-41 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details