Capital Lighting, Inc. 2419-12-41 Large Chandeliers-Glass Shade 413742

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Product Name: 12 Light Up Lighting Chandelier UPC: 093185034342 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Product Name: 12 Light Up Lighting Chandelier UPC: 093185034342 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2419-12-41 Large Chandeliers-Glass Shade - 413742 - Capital Lighting, Inc.
Columbus, OH, USA
2419-12-41 Large Chandeliers-Glass Shade
413742
2419-12-41 Large Chandeliers-Glass Shade 413742
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Rustic Sienna Product Name: 12 Light Up Lighting Chandelier UPC: 093185034342 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 40.00
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Rustic Sienna
Product Name: 12 Light Up Lighting Chandelier
UPC: 093185034342
Category: Chandeliers
Glass: Umber Mist
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413742
Product Name 2419-12-41 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details