Capital Lighting, Inc. 2419-06-41 Mid. Chandeliers-Glass Up 413741

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185034328 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185034328 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2419-06-41 Mid. Chandeliers-Glass Up - 413741 - Capital Lighting, Inc.
Columbus, OH, USA
2419-06-41 Mid. Chandeliers-Glass Up
413741
2419-06-41 Mid. Chandeliers-Glass Up 413741
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Up Lighting Chandelier UPC: 093185034328 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic Sienna
Product Name: Six Light Up Lighting Chandelier
UPC: 093185034328
Category: Chandeliers
Glass: Umber Mist
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413741
Product Name 2419-06-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details