Capital Lighting, Inc. 2424-01-32 Mini Pendants-Chain 413733

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185034540 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185034540 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2424-01-32 Mini Pendants-Chain - 413733 - Capital Lighting, Inc.
Columbus, OH, USA
2424-01-32 Mini Pendants-Chain
413733
2424-01-32 Mini Pendants-Chain 413733
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185034540 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 093185034540
Category: Mini Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413733
Product Name 2424-01-32 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details