Capital Lighting, Inc. 2434-03-17 Island/Pool Table-3 Light Bar 413727

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Chestnut Product Name: Three Light Island Pendant UPC: 093185034908 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Chestnut Product Name: Three Light Island Pendant UPC: 093185034908 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2434-03-17 Island/Pool Table-3 Light Bar - 413727 - Capital Lighting, Inc.
Columbus, OH, USA
2434-03-17 Island/Pool Table-3 Light Bar
413727
2434-03-17 Island/Pool Table-3 Light Bar 413727
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Chestnut Product Name: Three Light Island Pendant UPC: 093185034908 Category: Island Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Chestnut
Product Name: Three Light Island Pendant
UPC: 093185034908
Category: Island Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413727
Product Name 2434-03-17 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details