Capital Lighting, Inc. 2424-05-32 Mid. Chandeliers-Glass Down 413719

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: A-15 Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185034618 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: A-15 Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185034618 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2424-05-32 Mid. Chandeliers-Glass Down - 413719 - Capital Lighting, Inc.
Columbus, OH, USA
2424-05-32 Mid. Chandeliers-Glass Down
413719
2424-05-32 Mid. Chandeliers-Glass Down 413719
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: A-15 Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 093185034618 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 19.00
Bulb
Type: A-15
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 093185034618
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413719
Product Name 2424-05-32 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details