Capital Lighting, Inc. 2424-06-32 Mid. Chandeliers-Glass Up 413714

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034632 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034632 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2424-06-32 Mid. Chandeliers-Glass Up - 413714 - Capital Lighting, Inc.
Columbus, OH, USA
2424-06-32 Mid. Chandeliers-Glass Up
413714
2424-06-32 Mid. Chandeliers-Glass Up 413714
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: A-15 Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034632 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: A-15
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185034632
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413714
Product Name 2424-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details