Capital Lighting, Inc. 2427-04-64 Semi-Flush Mts.-Bowl Style 413709

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Semi Flush Ceiling Light UPC: 093185034717 Category: Semi Flush Mounts Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Semi Flush Ceiling Light UPC: 093185034717 Category: Semi Flush Mounts Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2427-04-64 Semi-Flush Mts.-Bowl Style - 413709 - Capital Lighting, Inc.
Columbus, OH, USA
2427-04-64 Semi-Flush Mts.-Bowl Style
413709
2427-04-64 Semi-Flush Mts.-Bowl Style 413709
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Semi Flush Ceiling Light UPC: 093185034717 Category: Semi Flush Mounts Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bordeaux
Product Name: Four Light Semi Flush Ceiling Light
UPC: 093185034717
Category: Semi Flush Mounts
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413709
Product Name 2427-04-64 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details