Capital Lighting, Inc. 2430-01-64 Mini Pendants-Rod 413707

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185034809 Category: Mini Pendants Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185034809 Category: Mini Pendants Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2430-01-64 Mini Pendants-Rod - 413707 - Capital Lighting, Inc.
Columbus, OH, USA
2430-01-64 Mini Pendants-Rod
413707
2430-01-64 Mini Pendants-Rod 413707
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185034809 Category: Mini Pendants Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Mini Pendant
UPC: 093185034809
Category: Mini Pendants
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413707
Product Name 2430-01-64 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details